EN
  • EN
  • DE

TPS562201DDCR/TPS562201DDCT

Part No TPS562201DDCR/TPS562201DDCT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100983-TPS562201DDCR/TPS562201DDCT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS562201DDCR/TPS562201DDCT CAD Model

Description

The TPS562201DDCR and TPS562201DDCT from Texas Instruments are highly efficient synchronous step-down DC-DC converters that are part of TI's extensive power management integrated circuits portfolio. Designed to operate with an input voltage range from 4.5V to 17V, these devices are suitable for a variety of applications including consumer electronics, set-top boxes, networking equipment, and more.

Key Features:

  • Output Voltage Range: The TPS562201 can provide an adjustable output voltage from 0.76V to 7V, which allows for flexibility in powering various circuits that require different voltage levels.
  • High Efficiency: With its integrated low RDS(on) power MOSFETs, the TPS562201 ensures high efficiency across a wide load range, making it an ideal choice for applications that require energy-saving capabilities.
  • Current Mode Control: The current mode control provides simple external compensation and flexible component selection, which simplifies the design process for engineers.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection, enhancing system reliability and safeguarding the circuit from damage due to abnormal operating conditions.
  • Small Package Size: Available in 6-pin SOT-23 (DDCR) and 6-pin SOT-23 (DDCT) package options, these converters are designed for compact spaces, providing a space-saving solution for densely packed PCBs.

Applications:

  • Consumer Electronics
  • Networking Equipment
  • Set-Top Boxes
  • Power Supplies
  • Other Voltage Regulation Applications

The TPS562201 series is optimized for efficient power conversion, allowing designers to achieve a balance between performance and cost. The device's fixed switching frequency of 500kHz minimizes the size of external components, while the Eco-mode™ operation reduces the quiescent current under light loads, resulting in increased efficiency and reduced standby power consumption.

Whether you are designing a new power system or upgrading an existing one, the TPS562201DDCR and TPS562201DDCT converters from Texas Instruments provide a reliable and versatile solution for your DC-DC conversion needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0570 $50.1600
1,875+ $0.0534 $100.1250
2,910+ $0.0516 $150.1560
4,170+ $0.0480 $200.1600
5,415+ $0.0462 $250.1730
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398,390 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess