Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive, Isolation Capable
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 32V
Min/Fixed Output Voltage 2.9V
Maximum Output Voltage 38V
Output Current 5.25A (Switch)
Switching Frequency 94kHz ~ 1.14MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS55340
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272673-TPS55340PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS55340PWP CAD Model

Description

The TPS55340PWP from Texas Instruments is a versatile and efficient integrated circuit designed for step-down (buck) voltage conversion in a wide array of electronic applications. This high-performance switching regulator is capable of driving a 3.5A load with excellent line and load regulation. The TPS55340PWP is an ideal solution for systems requiring a compact, high-efficiency power conversion module.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 36V, making it suitable for use with a variety of power sources, including standard 12V and 24V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 32V, allowing for a high degree of flexibility in power supply design.
  • High Efficiency: With an integrated 128mΩ high-side MOSFET, the TPS55340PWP achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated Features: The device includes an internal soft-start to limit inrush current during startup and thermal shutdown protection to safeguard the device under extreme conditions.
  • Frequency Synchronization: The switching frequency is programmable between 100kHz to 2.5MHz and can be synchronized to an external clock to minimize electromagnetic interference (EMI).

Applications

The TPS55340PWP is well-suited for a variety of applications, such as:

  • Industrial and Automotive Systems
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunications Equipment
  • Battery-Powered Devices

Package and Reliability

The TPS55340PWP is offered in a 16-pin HTSSOP (PWP) package, which is designed for space-constrained applications. The device is characterized for operation over the free-air temperature range of -40°C to 150°C. Its robust design ensures reliable performance in a variety of environmental conditions.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the TPS55340PWP, including datasheets, application notes, and design tools to assist engineers in implementing the device into their projects efficiently and effectively.

You May Also Be Interested in

Exar Corporation
1A, High Efficiency, Fixed 1.4 MHz Current Mode PWM Buck Regulator | IC REG BUCK ADJUSTABLE 1A 10DFN
Lowest to $0.3664
ECAD model for SP6652ER-L
Renesas Electronics America
IC REG BUCK ADJ 5A 16TQFN
Need more? Email Us
ECAD model for ISL8025AIRTAJZ-T
Maxim Integrated
Lowest to $1.7955
ECAD model for VT1314SF
Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
Texas Instruments
Synchronous Buck Converters
Lowest to $2.9245
ECAD model for TPS544B20RVFR
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Silicon Labs
A True 150-nA IQ, 0.9-3.6VIN, Selectable 1.8-5VOUT Instant-OnTM Boost Converter | IC REG BOOST ADJUSTABLE 10TDFN
Lowest to $13.6578
ECAD model for TS3310ITD1022T
Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7052 $51.3988
40+ $2.5340 $101.3600
62+ $2.4484 $151.8008
88+ $2.2772 $200.3936
115+ $2.1916 $252.0340
143+ $2.1060 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention