Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 16 V
Current - Output 20 mA
Tolerance ±0.5%
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number TLV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV431BLPRPG-OS,ONSONSTLV431BLPRPG
Standard Package 2,000
Win Source Part Number 1151401-TLV431BLPRPG
Ultra Librarian 3D Model Ultra Librarian TLV431BLPRPG CAD Model

Description

ON Semiconductor TLV431BLPRPG Adjustable Precision Shunt Regulator

The ON Semiconductor TLV431BLPRPG is a high-performance, adjustable precision shunt regulator that offers a solution for voltage reference and regulation requirements in a wide array of electronic applications. With its low voltage operation and precise voltage reference capabilities, the TLV431BLPRPG is an ideal choice for power supplies, battery management systems, and voltage monitoring circuits.

Key Features

  • Adjustable Output Voltage: This device provides an output voltage range that can be set from 1.24V to 16V with two external resistors, giving designers flexibility in customizing the output to meet specific requirements.
  • Low Dynamic Output Impedance: The TLV431BLPRPG features a low dynamic output impedance of 0.22 ohms, ensuring stable voltage regulation even under changing load conditions.
  • Low Reference Input Current: The device maintains a low reference input current of 1.0µA (typical), contributing to the efficiency of the overall system by minimizing power loss.
  • High Precision: With an initial accuracy of 1%, the TLV431BLPRPG provides precise voltage regulation, critical for sensitive electronic components and systems.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing for reliable performance in a variety of environments.

Applications

The versatility of the TLV431BLPRPG makes it suitable for a broad spectrum of applications, including:

  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Portable electronics
  • Data converters
  • Voltage monitoring

Package and Quality

The TLV431BLPRPG is offered in a P-TO92 package, which is widely used for through-hole mounting, providing ease of integration into existing designs. ON Semiconductor is committed to the highest standards of quality, and this device is no exception, ensuring long-term reliability and performance.

Whether you are developing power management solutions or need a reliable voltage reference, the ON Semiconductor TLV431BLPRPG adjustable precision shunt regulator stands out as a robust and versatile component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1855 $64.9250
855+ $0.1521 $130.0455
1,320+ $0.1475 $194.7000
1,815+ $0.1427 $259.0005
2,350+ $0.1379 $324.0650
3,140+ $0.1236 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,510 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention