EN
  • EN
  • DE

TPS54062DRBR

Part No TPS54062DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.7V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 58V
Output Current 50mA
Switching Frequency 100kHz ~ 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number TPS54062
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272558-TPS54062DRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54062DRBR CAD Model

Description

Introducing the TPS54062DRBR from Texas Instruments

The TPS54062DRBR is a highly efficient, monolithic synchronous step-down DC-DC converter designed to deliver exceptional performance for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this converter is part of their extensive portfolio of integrated power management devices. The TPS54062DRBR is engineered to meet the stringent power requirements of modern electronic devices while maintaining a small footprint, making it an ideal choice for space-constrained applications.

With an input voltage range of 3.5V to 28V, the TPS54062DRBR is versatile enough to operate from a variety of power sources, including multi-cell batteries, regulated power supplies, and intermediate power rails. It provides an adjustable output voltage that can be set from 0.8V to 17V, allowing designers to tailor the output to the specific needs of their system. The device is capable of supplying up to 1.5A of continuous output current, ensuring reliable operation even under heavy loads.

The TPS54062DRBR utilizes Texas Instruments' proprietary Eco-mode™ technology, which enhances light-load efficiency by reducing the switching frequency and minimizing quiescent current. This feature is particularly useful in battery-powered applications, where extending operating life is crucial. Additionally, the device boasts a suite of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, providing robust safeguards for your system.

This step-down converter comes in a compact 8-pin SON package with a 3mm x 3mm footprint, designated by the 'DRBR' suffix. The small size, combined with a 2.5MHz switching frequency, allows the use of small, low-profile inductors and capacitors, reducing the overall solution size and making the TPS54062DRBR an excellent choice for portable electronics, industrial controls, and telecommunications equipment.

For designers and engineers looking for a power-efficient, space-saving solution, the TPS54062DRBR from Texas Instruments offers the perfect blend of performance, flexibility, and reliability. Its advanced features and compact design make it a go-to choice for powering the next generation of electronic innovations.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1061 $55.3050
115+ $0.9076 $104.3740
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8225 $250.8625
410+ $0.7374 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,438 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess