EN
  • EN
  • DE

TPS54290PWPR

Part No TPS54290PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5-A/2.5-A Dual, Fully-Synchronous Buck Converter With Integrated MOSFET | IC REG BUCK ADJ DL 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 16.2V
Output Current 1.5A, 2.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS54290
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272576-TPS54290PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54290PWPR CAD Model

Description

The TPS54290PWPR is a highly efficient, synchronous buck regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This power management integrated circuit (PMIC) is optimized for applications requiring a low output voltage and high output current, making it ideal for a wide range of uses including industrial, automotive, and consumer electronics.

Key Features

  • Versatile Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Dual Output Channels: TPS54290PWPR features two synchronous buck regulators, which can provide two independent output voltages or be configured to supply a single output with higher current.
  • High-Efficiency Performance: With synchronous rectification and an advanced MOSFET design, this regulator achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2.5 MHz, allowing designers to optimize the regulator for efficiency or for component size.
  • Integrated Protection Features: The TPS54290PWPR includes a suite of protection features such as over-current protection, thermal shutdown, and undervoltage lockout, enhancing the safety and durability of the end application.

Applications

The versatility and high-performance characteristics of the TPS54290PWPR make it suitable for a diverse array of applications. These include point-of-load conversions in networking and telecommunication equipment, FPGA and DSP power supplies, as well as power supplies for set-top boxes, TVs, and other consumer electronics.

Package and Availability

Packaged in a 16-pin HTSSOP (PWP) with PowerPAD™, the TPS54290PWPR is designed for thermal efficiency and a compact footprint. The PowerPAD™ package enhances thermal performance and allows for operation at full-rated current without the need for additional heatsinking. The device is available through Texas Instruments and authorized distributors, ensuring easy access and support for designers and manufacturers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6196 $50.6744
34+ $2.9700 $100.9800
53+ $2.8772 $152.4916
72+ $2.7843 $200.4696
93+ $2.6915 $250.3095
125+ $2.4131 $301.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess