EN
  • EN
  • DE

TPS54262QPWPRQ1

Part No TPS54262QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2-A 60-V STEP-DOWN DC/DC CONVERTER WITH LOW QUIESCENT CURRENT | IC REG BUCK ADJ 2A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 48V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 18V
Output Current 2A
Switching Frequency 200kHz ~ 2.2MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS54262
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272574-TPS54262QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54262QPWPRQ1 CAD Model

Description

Overview of TPS54262QPWPRQ1 from Texas Instruments

The TPS54262QPWPRQ1 is a highly integrated and robust power management IC designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. This device is part of TI's extensive portfolio of power solutions, offering exceptional performance, efficiency, and reliability for a wide range of systems.

Key Features

  • Wide Input Voltage Range: The TPS54262QPWPRQ1 operates over a broad input voltage range from 4.5V to 28V, making it highly versatile for various automotive power systems.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to 17V, allowing for flexible use in different circuit designs and compatibility with numerous downstream components.
  • Integrated Switch: The device includes an internal 2.5A, 40V switch, which facilitates the reduction of external components and simplifies the overall design.
  • High Efficiency: With its Eco-mode™ operation, the TPS54262QPWPRQ1 offers high efficiency at light loads, thus conserving power and extending the life of battery-operated systems.
  • Thermal and Overcurrent Protection: It is equipped with thermal shutdown and overcurrent protection features, enhancing the safety and durability of the end application.
  • Qualified for Automotive Applications: The device is AEC-Q100 qualified, ensuring its reliability in the harsh environments typical of automotive applications.

Applications

The TPS54262QPWPRQ1 is suitable for a variety of applications, including:

  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive body electronics
  • Industrial power supplies
  • Point-of-load conversions

Package and Availability

This power management IC is available in a thermally enhanced 16-pin HTSSOP package, which is designed to promote effective heat dissipation. The TPS54262QPWPRQ1 is also provided in tape and reel packaging, facilitating efficient integration into automated manufacturing processes.

For engineers and designers seeking a reliable power solution for their automotive or industrial projects, the TPS54262QPWPRQ1 from Texas Instruments offers a compelling combination of features, performance, and compliance with industry standards.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0585 $56.4095
16+ $6.6121 $105.7936
24+ $6.4055 $153.7320
33+ $6.1989 $204.5637
42+ $5.9922 $251.6724
56+ $5.3723 $300.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess