EN
  • EN
  • DE

TPS53678RSLT

Part No TPS53678RSLT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707863-TPS53678RSLT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53678RSLT CAD Model

Description

Overview of Texas Instruments TPS53678RSLT

The TPS53678RSLT is a highly efficient, dual-channel, synchronous step-down controller from Texas Instruments (TI), designed to address the power management needs of modern CPUs, GPUs, and other ASICs that require a multi-phase power solution. This advanced power controller is capable of driving N-channel MOSFETs and provides two or three phase outputs, making it a versatile choice for a wide range of applications in computing, networking, and telecommunications equipment.

Key Features

  • Efficiency: The TPS53678RSLT utilizes TI's cutting-edge control technology to deliver high conversion efficiency, which helps in reducing the thermal footprint and improving system performance.
  • Voltage Regulation: With its integrated D-CAP+™ architecture, this controller ensures fast transient response and supports both ultra-low ESR output capacitors such as SP-CAP or POSCAP and ultra-low ESL input capacitors.
  • Flexibility: The device supports a wide input voltage range, typically from 4.5V to 17V, allowing it to accommodate various power sources and system architectures. Additionally, the output voltage can be precisely adjusted to meet the specific demands of the target application.
  • Thermal Management: The TPS53678RSLT comes in a thermally enhanced VQFN package, which aids in heat dissipation and ensures reliable operation even under high power conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The TPS53678RSLT is suitable for a variety of high-performance applications, including:

  • Multi-phase CPU or GPU power supplies
  • Memory power supplies
  • High-density power converters
  • ASIC power supplies
  • Networking and telecommunication equipment

With its robust feature set and TI's reputation for quality, the TPS53678RSLT is an excellent choice for designers looking to optimize their power management solutions for efficiency, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $0.5377

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1553 $55.3977
18+ $5.7657 $103.7826
27+ $5.5709 $150.4143
39+ $5.1813 $202.0707
51+ $4.9865 $254.3115
63+ $4.7918 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess