EN
  • EN
  • DE

TPS53355DQPT

Part No TPS53355DQPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Efficiency 30-A Synchronous Buck Converter with Eco-mode™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 30A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 22-LFDFN Exposed Pad
Manufacturer Package 22-SON-EP (6x5)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758415-TPS53355DQPT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS53355
Introduction Date August 01, 2011
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TPS53355DQPT CAD Model

Description

Introducing the TPS53355DQPT from Texas Instruments

The TPS53355DQPT is a state-of-the-art step-down (buck) converter integrated circuit designed by Texas Instruments, a global leader in semiconductor solutions. This advanced power management chip is engineered to deliver high-efficiency, low-power operation suitable for a wide range of applications, including computing, networking, and industrial systems.

At the heart of the TPS53355DQPT is an innovative Eco-mode™ feature that helps to minimize power loss during light load operations, ensuring optimal efficiency across various load conditions. The device operates at a switching frequency of 650 kHz, which allows for a smaller external component size, leading to a compact and space-saving design in end products.

This buck converter is capable of supporting an input voltage range of 4.5V to 28V, making it versatile for various systems and power configurations. It can deliver an output current of up to 8A, which is sufficient for powering demanding applications. Additionally, the TPS53355DQPT boasts an adjustable output voltage range from 0.76V to 5.5V, giving designers the flexibility to tailor the power supply to their specific requirements.

The TPS53355DQPT comes in a 14-pin PowerPAD™ package that enhances thermal performance and reliability. This package design allows for efficient heat dissipation, which is critical for maintaining performance in high-power and high-temperature environments. The device also features a range of built-in protections, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring safe and reliable operation under various conditions.

For ease of integration, the TPS53355DQPT is supported by Texas Instruments' WEBENCH® Designer tools. These tools assist engineers in designing power supplies by simplifying the selection of components, optimizing efficiency, and reducing time to market.

Overall, the TPS53355DQPT is an exemplary solution for designers looking for a robust, efficient, and flexible power management component. With its advanced features and reliable performance, it stands out as a top choice for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0069 $52.0897
31+ $3.2877 $101.9187
48+ $3.1850 $152.8800
65+ $3.0823 $200.3495
84+ $2.9795 $250.2780
113+ $2.6713 $301.8569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess