EN
  • EN
  • DE

TPS53317RGBT

Part No TPS53317RGBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK SYNC ADJ 6A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1 V to 6 V
Number of Outputs 1
Output Voltage 0.6 V to 2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4)
Win Source Part Number 141793-TPS53317RGBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53317RGBT CAD Model

Description

Product Overview: TPS53317RGBT from Texas Instruments

The TPS53317RGBT is a high-performance, synchronous buck converter integrated with advanced features designed by Texas Instruments to provide efficient, reliable power management. This device is particularly suitable for low-voltage, high-density power systems that require a compact solution with excellent thermal performance.

Key Features

  • Input Voltage Range: The TPS53317RGBT operates over a wide input voltage range, typically from 3V to 28V, making it suitable for a variety of applications from industrial to consumer electronics.
  • Adjustable Output Voltage: Its output voltage is adjustable, allowing for a high degree of flexibility in powering different circuits that require specific voltage levels.
  • Efficiency: With an integrated MOSFET, the device ensures high efficiency and reduced power dissipation, which is crucial for maintaining the longevity of electronic components.
  • Current Mode Control: The current mode control provides fast transient response and simplifies loop compensation, ensuring stable operation under varying load conditions.
  • Thermal Protection: The TPS53317RGBT is equipped with thermal shutdown protection, safeguarding the device and connected components against excessive temperature conditions.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) in sensitive applications.
  • Power Good Indicator: A power good (PG) signal is provided to indicate when the output voltage is within its nominal operating range, enhancing system reliability.

Applications

The versatility of the TPS53317RGBT makes it ideal for a broad range of applications, including:

  • Server and telecom power supplies
  • Networking equipment
  • Storage systems
  • Point-of-load conversions
  • FPGAs, DSPs, and ASIC power supplies

Package and Availability

The TPS53317RGBT is offered in a compact 16-pin VQFN package, optimizing board space without compromising performance. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into design projects.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3715 $50.1525
330+ $0.3048 $100.5840
510+ $0.2953 $150.6030
700+ $0.2858 $200.0600
910+ $0.2762 $251.3420
1,215+ $0.2477 $300.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess