The Texas Instruments TPS51486RJER is a quad-channel synchronous buck controller designed to power a wide range of applications, including notebook computers, tablets, and smartphones. It features a wide input voltage range of 4.5 V to 28 V, making it suitable for a variety of power sources, including batteries, AC adapters, and USB-C power delivery (PD) ports.
Each of the four buck channels of the TPS51486RJER can deliver up to 10 A of continuous output current, for a total maximum output current of 40 A. This makes it ideal for powering demanding applications such as high-performance processors, displays, and graphics cards.
The TPS51486RJER features a number of advanced features that make it a highly efficient and reliable power solution. These features include:
- High efficiency: The TPS51486RJER achieves high efficiency across a wide range of load and input voltage conditions. This helps to extend battery life and reduce power consumption.
- Fast transient response: The TPS51486RJER is able to quickly respond to changes in load, ensuring that the output voltage remains stable and within regulation. This is important for powering sensitive electronic devices.
- Comprehensive protection features: The TPS51486RJER includes a number of protection features, such as overvoltage protection, undervoltage protection, overcurrent protection, and short-circuit protection. These features help to protect the device and the connected load from damage.
The TPS51486RJER is a highly versatile and scalable power solution that can be used in a wide range of applications. It is available in a variety of package options, making it easy to integrate into existing designs.
Applications
The TPS51486RJER is ideal for a variety of applications, including:
- Notebook computers
- Tablets
- Smartphones
- Ultrabooks
- 2-in-1 laptops
- Chromebooks
- Point-of-sale (POS) terminals
- Set-top boxes
- Gaming consoles
- Industrial controllers
- Medical devices
- Networking equipment
Features
- Wide input voltage range: 4.5 V to 28 V
- Four independent buck channels, each capable of delivering 10 A of continuous output current
- High efficiency across a wide range of load and input voltage conditions
- Fast transient response
- Comprehensive protection features: overvoltage protection, undervoltage protection, overcurrent protection, and short-circuit protection
- Available in a variety of package options
Benefits
- Long battery life
- Reduced power consumption
- Stable output voltage
- Reliable and robust power solution
- Easy to integrate into existing designs
Conclusion
The Texas Instruments TPS51486RJER is a highly versatile and scalable power solution that can be used in a wide range of applications. It offers a number of features and benefits that make it an ideal choice for powering demanding electronic devices.