EN
  • EN
  • DE

TDA6107AJF

Part No TDA6107AJF
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 1 Channel Video Amplifier PZFM9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098871-TDA6107AJF
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6107AJF CAD Model

Description

The TDA6107AJF is a high-quality video output amplifier designed by NXP Semiconductors. This integrated circuit (IC) is engineered to deliver exceptional performance in color reproduction and signal amplification for video applications. It is particularly suitable for use in television sets, monitors, and other video display systems that require reliable and vibrant color amplification.

Key Features

  • Triple Video Amplifier: The TDA6107AJF contains three video amplifiers in one package, making it an ideal solution for RGB or YPbPr signal amplification.
  • High Bandwidth: With a wide bandwidth, this IC can handle high-resolution video signals without compromising the quality, ensuring sharp and clear images.
  • Low Power Consumption: Designed for efficiency, the TDA6107AJF consumes minimal power, which helps reduce the overall power requirements of the display system.
  • Internal Fixed Gain: The fixed gain setting simplifies the design of the video signal path by eliminating the need for external gain-setting components.
  • Black Level Stabilization: This feature ensures consistent black levels in the video output, enhancing the viewer's experience by providing better contrast and depth in the image.

Applications

The versatility of the TDA6107AJF makes it an excellent choice for a variety of applications that require high-quality video amplification. It is commonly used in:

  • Color televisions
  • Computer monitors
  • Video projectors
  • Professional video equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA6107AJF is no exception. It is built to meet the stringent requirements of the video electronics industry, ensuring long-term reliability and performance. Whether for consumer electronics or professional video systems, the TDA6107AJF provides a trusted solution for video signal amplification.

Conclusion

In summary, the TDA6107AJF from NXP Semiconductors is a robust video output amplifier that offers excellent performance for any video display application. Its combination of high bandwidth, low power consumption, and stable black level control makes it a valuable component in delivering high-quality video experiences to end-users.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess