Overview of Texas Instruments TPS51215ARUKR
The TPS51215ARUKR is a high-performance, single-synchronous buck controller from Texas Instruments, specifically designed for precision power delivery in computing applications. This advanced power solution integrates a range of features to ensure efficient and reliable operation in systems such as laptops, ultrabooks, and servers that require a low-voltage, high-current power rail.
Key Features
- Voltage Regulation: The TPS51215ARUKR provides an adaptive on-time D-CAP™ mode control which facilitates fast transient response, making it suitable for systems with stringent power requirements.
- Efficiency: This controller is optimized for high-efficiency power conversion, which helps to reduce heat generation and improve system performance.
- Flexibility: It supports a wide input voltage range from 2 V to 5.5 V, allowing for versatile applications across different platforms.
- Power Density: The compact QFN package is designed for a small footprint and low profile, enabling high power density solutions.
- Protection Features: The device includes a range of protective features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the longevity and safety of the power system.
Applications
The TPS51215ARUKR is ideal for DDR memory power supplies, GPU and CPU core voltages, and other low-voltage, high-current applications within computing systems. Its precision voltage regulation and fast transient response make it a preferred choice for high-performance computing environments.
Technical Specifications
- Output Voltage Range: Adjustable from 0.6 V to 3.3 V to accommodate various processor generations and DDR memory standards.
- Switching Frequency: Programmable from 300 kHz to 1 MHz, allowing designers to optimize the trade-off between efficiency and component size.
- Package: Offered in a 20-pin, 3.5mm x 3.5mm QFN package, it provides a compact solution for space-constrained applications.
Overall, the TPS51215ARUKR buck controller by Texas Instruments stands out for its adaptability, efficiency, and robust protective features. It is a reliable choice for engineers looking to design power management systems in advanced computing applications with critical performance requirements.