EN
  • EN
  • DE

TPS5120Q1

Part No TPS5120Q1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 750292-TPS5120Q1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5120Q1 CAD Model

Description

Product Overview: TPS5120Q1 from Texas Instruments

The TPS5120Q1 is a high-performance, dual synchronous step-down controller from Texas Instruments (TI), designed to meet the rigorous demands of computing and telecommunications power supply applications. This advanced controller is optimized for converting a high input voltage (up to 28V) into lower output voltages required by modern digital circuits.

Key Features

  • Dual Output Channels: The TPS5120Q1 supports two independent outputs with synchronous rectification, providing efficient power conversion and reducing heat dissipation.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 28V, accommodating various supply levels and ensuring versatility across different system designs.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 400kHz, allowing designers to balance efficiency and component size.
  • Integrated MOSFET Drivers: With built-in drivers for high-side N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • Output Voltage Flexibility: The output voltage can be adjusted from 0.9V to 5.5V, catering to a wide array of low-voltage applications.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.

Applications

The TPS5120Q1 is ideal for use in dual power supply systems where two independent voltages are required. It is particularly well-suited for:

  • Point of Load (POL) applications in servers and networking equipment
  • Desktop and notebook computers
  • Graphics cards and memory modules
  • Industrial and automotive applications requiring dual outputs

Why Choose the TPS5120Q1?

With its dual-channel design, comprehensive protection circuitry, and programmable features, the TPS5120Q1 stands out as a robust and flexible solution for managing power in complex electronic systems. Texas Instruments' commitment to quality and performance ensures that this controller will deliver the reliability and efficiency required for today's high-performance power management tasks.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess