EN
  • EN
  • DE

TPS43350QDAPRQ1

Part No TPS43350QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ, DUAL SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4V ~ 40V
Switching Frequency 150kHz ~ 600kHz
Duty Cycle (Maximum) 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Family Part Number TPS43350
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272488-TPS43350QDAPRQ1
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS43350QDAPRQ1 CAD Model

Description

Introducing the TPS43350QDAPRQ1 from Texas Instruments

The TPS43350QDAPRQ1 is a state-of-the-art automotive power management IC that offers an integrated solution for advanced vehicle electronics. Designed by Texas Instruments, a leader in semiconductor technology, this product is specifically engineered to meet the stringent requirements of automotive applications.

This robust IC is equipped with a dual synchronous buck converter which operates at a 2.1MHz switching frequency, allowing for a compact power supply design with small external components. The high frequency also ensures low noise operation, which is critical in sensitive automotive environments where interference can affect the performance of navigation, infotainment, and driver-assistance systems.

The TPS43350QDAPRQ1 is designed with a wide input voltage range from 3.6V to 36V, making it versatile for various automotive power systems. It also includes a 5V fixed output voltage, which is commonly required for powering MCUs and sensor modules in vehicles. The device's ability to handle transient voltages up to 42V (50V absolute maximum) ensures that it can withstand the electrical rigors of automotive power systems, including load dump scenarios.

One of the key features of this product is its integrated diagnostics and protection capabilities. It includes cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout, ensuring reliable operation under a wide range of conditions. The device also provides a power-good signal, which can be used for sequencing and monitoring the state of the power supply.

For design flexibility, the TPS43350QDAPRQ1 offers adjustable soft start and switching frequency, which can be programmed via external components. This allows designers to optimize the power supply for specific application requirements, including minimizing electromagnetic interference (EMI) or achieving the desired balance between efficiency and output ripple.

The TPS43350QDAPRQ1 comes in a 32-pin HTSSOP (DAP) package with PowerPAD™ for enhanced thermal performance, making it suitable for thermally challenging environments. Its qualified for automotive applications, adhering to the AEC-Q100 Grade 1 standard, which ensures operation in the extended temperature range of -40°C to +125°C.

In summary, the TPS43350QDAPRQ1 is a highly integrated, efficient, and reliable solution for automotive power supply designs, embodying Texas Instruments' commitment to quality and performance in the automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2832 $57.1328
9+ $11.7195 $105.4755
14+ $11.3533 $158.9462
19+ $10.9871 $208.7549
24+ $10.6208 $254.8992
32+ $9.5221 $304.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess