EN
  • EN
  • DE

TPS40428RHAR

Part No TPS40428RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS40428 Dual Output, 2-Phase, Stackable PMBus™ Synchronous Buck Driverless Controller with Adaptive Voltage Scaling (AVS) Bus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 20 V
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces PMBus
Control Features Frequency Control, Phase Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1272480-TPS40428RHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40428
Introduction Date July 07, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40428RHAR CAD Model

Description

The TPS40428RHAR is a state-of-the-art precision voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is tailored for high-performance computing and power-sensitive applications requiring efficient and reliable voltage regulation.

Key Features

  • Dual-Channel Synchronous Buck Controller: The TPS40428RHAR features a dual-channel synchronous buck controller that allows for precise voltage regulation and optimized power efficiency, making it ideal for multi-rail systems.
  • Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 18V, accommodating a variety of power sources and ensuring compatibility with diverse system architectures.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.5V to 5.5V, providing flexibility for different power requirements and enabling the support of various low-voltage applications.
  • High Performance: With integrated MOSFET drivers and precision reference voltage, the TPS40428RHAR delivers high performance and stability, crucial for sensitive electronic equipment.
  • Programmable Switching Frequency: The switching frequency is programmable from 250kHz to 1.5MHz, allowing designers to optimize the regulator for efficiency or for reduced external component size.
  • Thermal Management: The device includes thermal shutdown and overcurrent protection features, safeguarding the system from thermal and electrical overstress.
  • PMBus Interface: Equipped with a PMBus interface, the TPS40428RHAR allows for digital communication and control, offering the possibility of real-time system monitoring and parameter adjustments.
  • Compact QFN Package: The regulator comes in a space-saving 40-pin QFN package, which is highly beneficial for designs where board space is at a premium.

Applications

The TPS40428RHAR is suited for a broad range of applications including, but not limited to, servers, storage systems, data centers, and telecommunications equipment. Its robust design and versatile features make it an excellent choice for engineers looking to enhance system reliability and performance.

Conclusion

For designers and engineers in search of a reliable and flexible voltage regulation solution, the TPS40428RHAR from Texas Instruments offers an exceptional balance of performance, efficiency, and advanced features, all packaged in a compact and thermally efficient component.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7168 $52.0352
33+ $3.0497 $100.6401
51+ $2.9544 $150.6744
70+ $2.8591 $200.1370
91+ $2.7638 $251.5058
122+ $2.4779 $302.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,260 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess