EN
  • EN
  • DE

ISL3092IRSZ-TK

Part No ISL3092IRSZ-TK
Manufacturer Conexant Systems
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176396-ISL3092IRSZ-TK
Categories Custom Parts
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL3092IRSZ-TK CAD Model

Description

The ISL3092IRSZ-TK is a ±20kV ESD Protected, 3.0V to 5.5V, Low Power, Full Fail-Safe, Half-Duplex, Differential RS-485/RS-422 Transceiver. It is manufactured by Renesas (formerly Intersil). It's designed for robust communication in harsh environments where electrostatic discharge (ESD) is a concern.

Applications

  • Industrial Networks: Used in RS-485 communication networks for factory automation and process control.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems that utilize RS-485.
  • Motor Control: Integrated into motor drives and controllers requiring RS-485 communication.
  • Remote Data Acquisition: Applied in systems that gather data from remote sensors or devices via RS-485.
  • Point-of-Sale (POS) Systems: Found in POS terminals for communication between devices.

Features

  • ±20kV ESD Protection: Provides robust protection against electrostatic discharge events, enhancing reliability in harsh environments.
  • Full Fail-Safe: Ensures a known output state when the input is open, shorted, or idle.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered or energy-efficient applications.
  • Half-Duplex Communication: Supports bidirectional communication over a single pair of wires.
  • 3.0V to 5.5V Supply Voltage: Compatible with a wide range of supply voltages.

Benefits

  • Enhanced Reliability: Withstands ESD events, reducing the risk of damage and downtime.
  • Improved System Stability: The fail-safe feature prevents erroneous data transmission.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Network Design: Half-duplex communication simplifies wiring requirements.
  • Versatile Compatibility: Operates with a wide range of supply voltages, simplifying integration.

Technical Specifications

The ISL3092IRSZ-TK operates from a 3.0V to 5.5V supply. It features a data rate of up to 10Mbps. The transceiver's driver output is short-circuit protected, and the receiver input has a high impedance. The device is available in a SOIC package. Key electrical characteristics include low quiescent current and robust ESD protection levels.

This transceiver is well-suited for applications requiring robust RS-485 communication in electrically noisy environments. Its high ESD protection and fail-safe features ensure reliable data transmission and long-term system stability.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess