EN
  • EN
  • DE

TPS40197RGYT

Part No TPS40197RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BUCK CONTROLLER WITH 4-BIT VID INTERFACE FOR SMART-REFLEX™ DSPs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 14 V
Frequency - Switching 520kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1272471-TPS40197RGYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40197
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40197RGYT CAD Model

Description

Introducing the TPS40197RGYT from Texas Instruments

The TPS40197RGYT is a sophisticated and versatile power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of applications requiring efficient power distribution and control. This advanced component is a part of the TPS4019x family, which is renowned for its high-performance step-down controllers that operate over a wide input voltage range.

Key Features and Benefits

  • Wide Input Voltage Range: The TPS40197RGYT operates with an input voltage range from 4.5V to 20V, making it suitable for systems that encounter varying power levels or need to be compatible with multiple power sources.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.7V to 90% of VIN, providing the flexibility needed to power different components within a system.
  • High Efficiency: Its integrated 5.5V gate drivers ensure high efficiency at duty cycles ranging from 5% to 95%, optimizing power usage across various load conditions.
  • Robust Protection Features: The device includes under-voltage lockout, overvoltage protection, and thermal shutdown, safeguarding the system against a range of potential faults.
  • Pre-Biased Startup: The TPS40197RGYT supports pre-biased startup, preventing any glitch or overshoot during the initial power-up phase.
  • Programmable Soft Start: A programmable soft-start function minimizes inrush current and allows for a controlled ramp-up of the output voltage.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 600 kHz, allowing designers to optimize the size and efficiency of the power supply.
  • Compact QFN Package: Packaged in a compact 14-pin QFN package (RGY), the TPS40197RGYT is designed for space-constrained applications.

Applications

The TPS40197RGYT is ideal for a variety of applications, including:

  • Telecommunications and Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies
  • Point-of-Load Conversions
  • Other Distributed Power Systems

With its robust feature set and adaptability, the TPS40197RGYT from Texas Instruments is an excellent choice for engineers and designers seeking a reliable and efficient power management solution. Whether you are developing cutting-edge technology or upgrading existing systems, this PMIC offers the performance and protection needed to ensure stable and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess