The TPS40057 from Texas Instruments is a versatile and efficient synchronous buck controller designed for a wide range of power supply applications. This advanced controller is capable of converting a higher input voltage into a lower output voltage with high efficiency, making it ideal for computing systems, networking equipment, and industrial applications where stable and efficient voltage regulation is critical.
Key Features
- Wide Input Voltage Range: The TPS40057 operates over a broad input voltage range from 4.5V to 40V, accommodating various power sources and fluctuating input conditions.
- Adjustable Output Voltage: Users can set the output voltage from 0.7V to 90% of the input voltage, providing flexibility for different voltage requirements.
- High Efficiency: Its synchronous rectification and low RDSON integrated MOSFETs ensure high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
- Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the trade-off between efficiency and component size.
- Protection Features: The TPS40057 includes a range of protection features such as over-voltage, under-voltage lockout, over-current, and thermal shutdown, enhancing the safety and durability of the end application.
Applications
The TPS40057 is suitable for a variety of applications, including:
- Telecommunications and Networking Equipment
- Server and Storage Systems
- Industrial Power Supplies
- Point-of-Load (POL) Power Modules
- DC-DC Converter Modules
Design Support
Texas Instruments provides comprehensive design support for the TPS40057, including application notes, reference designs, and the TI E2E™ support community, enabling designers to accelerate their product development cycles and bring robust, efficient power solutions to market more quickly.