EN
  • EN
  • DE

TPS40050PWP

Part No TPS40050PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency 500kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS40050
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272444-TPS40050PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40050PWP CAD Model

Description

The TPS40050PWP is a versatile, high-performance synchronous buck controller designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced controller is tailored for converting a higher voltage input to a lower voltage output with high efficiency, which is essential for a wide range of applications including computing systems, networking equipment, and industrial platforms.

Key Features

  • Wide Input Voltage Range: The TPS40050PWP operates with an input voltage range from 4.5V to 28V, making it suitable for various supply rails.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.7V to 5.5V, allowing for a wide range of uses in different circuit configurations.
  • High Efficiency: With its synchronous rectification and low RDSON integrated MOSFETs, the device achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, enabling designers to balance efficiency and component size.
  • Protection Features: The controller includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and safe operation of the end application.

Applications

The TPS40050PWP is ideal for a variety of applications including:

  • Point of Load (POL) power supplies
  • Telecommunications equipment
  • Networking servers and routers
  • Low-voltage, high-density power systems

Package and Availability

The TPS40050PWP comes in a 24-pin HTSSOP (PWP) package that is designed for space-constrained applications. The package is also enhanced with a PowerPAD™ for improved thermal performance. TI provides comprehensive technical support and documentation, making design-in processes straightforward. For pricing, samples, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,715 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess