EN
  • EN
  • DE

TPS40009DGQ

Part No TPS40009DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT HIGH-EFFICIEDCY SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 600kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40009
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272440-TPS40009DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40009DGQ CAD Model

Description

Introducing the TPS40009DGQ from Texas Instruments

The TPS40009DGQ is a versatile and efficient DC/DC controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is specifically engineered to meet the rigorous demands of modern power supply applications, offering both precision and reliability.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, making it suitable for various applications, from industrial systems to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage to their specific requirements, providing flexibility and customization for different circuit designs.
  • Synchronous Buck Controller: As a synchronous buck controller, the TPS40009DGQ offers greater efficiency compared to traditional buck converters, especially at lower output voltages.
  • High Efficiency: The device is designed for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Frequency Synchronization: It includes a feature to synchronize the switching frequency with an external clock, which can be critical in applications sensitive to noise or requiring coordinated operation.
  • Thermal Protection: The TPS40009DGQ is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Power Good Output: A 'power good' output signal provides system feedback, which can be used for sequencing or monitoring the health of the power supply.

Applications

The TPS40009DGQ is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Networking servers and routers
  • Point-of-load conversions
  • Industrial power systems
  • Portable electronics

Package and Quality

The device is offered in a compact 10-pin MSOP (DGQ) package, which is suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TPS40009DGQ is no exception. It is designed to meet stringent industry certifications, ensuring reliability and performance in even the most demanding environments.

With the TPS40009DGQ, Texas Instruments continues to demonstrate its expertise in power management technology, offering a product that combines efficiency, flexibility, and reliability for today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6630 $53.6410
14+ $7.1780 $100.4920
22+ $6.9355 $152.5810
32+ $6.4505 $206.4160
41+ $6.2080 $254.5280
51+ $5.9655 $304.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess