EN
  • EN
  • DE

TPS40001DGQ

Part No TPS40001DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 300kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40001
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272433-TPS40001DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40001DGQ CAD Model

Description

The TPS40001DGQ is a versatile, low-voltage, synchronous buck controller from Texas Instruments designed for a wide range of power supply applications. This controller is particularly suited for systems that require a compact, efficient, and flexible power management solution.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage ranging from 4.5V to 28V, making it suitable for various applications, including industrial, automotive, and portable electronics.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.7V to 20V, providing the versatility needed to power different types of loads.
  • High Efficiency: The TPS40001DGQ features a synchronous rectification architecture, which enhances efficiency by minimizing power loss during the switching process.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 600kHz, allowing a trade-off between efficiency and component size.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.
  • Protection Features: It incorporates various protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The TPS40001DGQ is ideal for a broad array of applications, including:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Electronics

Package and Availability

The TPS40001DGQ is offered in a compact 10-pin MSOP (DGQ) package, allowing for high-density mounting on PCBs. This product is available for order through Texas Instruments' official distributors and is supported by a comprehensive set of technical documentation, including datasheets, application notes, and design resources to facilitate rapid product development.

For detailed specifications, application support, and ordering information, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess