EN
  • EN
  • DE

TPS3850H33DRCR

Part No TPS3850H33DRCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51939-6,296-51939-1,TEXTISTPS3850H33DRCR,296-51939-2,2156-TPS3850H33DRCR,TPS3850H33DRCR-ND
Standard Package 3,000
Win Source Part Number 963597-TPS3850H33DRCR
Ultra Librarian 3D Model Ultra Librarian TPS3850H33DRCR CAD Model

Description

Product Overview: TPS3850H33DRCR

The TPS3850H33DRCR is a highly precise voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device combines a voltage supervisory function with a window watchdog timer, providing a robust solution for systems that require strict voltage monitoring and reliable operation.

Key Features

  • Voltage Supervision: The TPS3850H33DRCR offers a fixed threshold voltage of 3.3V, ensuring that the supply voltage remains within acceptable limits for sensitive electronic components.
  • Window Watchdog Timer: The integrated window watchdog timer enhances system reliability by monitoring the activity of the microcontroller or processor, ensuring it operates within predefined timing windows.
  • High Accuracy: With a tight accuracy specification, this device provides precise voltage monitoring, which is critical for advanced and sensitive electronic systems.
  • Low Quiescent Current: The IC is designed for energy-efficient applications, featuring a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Adjustable Delay Time: The delay time for the supervisory circuit can be externally adjusted, allowing designers to tailor the system reset timing to specific application requirements.
  • Multiple Reset Time Options: The device offers a variety of reset time options, which can be programmed to ensure proper system recovery during power-up, power-down, and brownout conditions.

Applications

The TPS3850H33DRCR is ideal for use in a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Enterprise servers
  • Medical devices

Package and Availability

The TPS3850H33DRCR comes in a small, 10-pin VSON package, which is suitable for space-constrained applications. The package is also RoHS compliant and designed for surface-mount technology (SMT) assembly processes. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers around the world.

With its combination of features, the TPS3850H33DRCR from Texas Instruments provides a reliable and efficient solution for voltage supervision and system monitoring, ensuring the safe and stable operation of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1667 $52.0008
57+ $1.7778 $101.3346
88+ $1.7223 $151.5624
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4445 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess