EN
  • EN
  • DE

TPS3850G33QDRCRQ1

Part No TPS3850G33QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS3850G33QDRCRQ1,296-45520-1,296-45520-2,-296-45520-1-ND,TEXTISTPS3850G33QDRCRQ1,TPS3850G33QDRCRQ1-ND,296-45520-6
Standard Package 3,000
Win Source Part Number 1322333-TPS3850G33QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850G33QDRCRQ1 CAD Model

Description

The TPS3850G33QDRCRQ1 is a highly precise voltage supervisor designed by Texas Instruments, tailored for monitoring under-voltage and over-voltage conditions. This integrated circuit (IC) is a part of TI's automotive-grade product offerings, ensuring reliability and performance in critical vehicle applications.

Key Features

  • Integrated Window Watchdog Timer: This feature provides system reliability through monitoring and resetting the microcontroller if necessary.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, making it suitable for various automotive and industrial applications.
  • High Accuracy: With a precision threshold accuracy of 0.5% over the entire temperature range, the TPS3850G33QDRCRQ1 ensures dependable performance.
  • Adjustable Delay Time: Users can configure the delay time for undervoltage and overvoltage fault conditions to suit specific system requirements.
  • Low Quiescent Current: The device is designed for power-sensitive applications with a low quiescent current specification.
  • Temperature Range: It operates over a wide temperature range, from -40°C to 125°C, suitable for harsh automotive environments.

Applications

The TPS3850G33QDRCRQ1 is ideal for use in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Powertrain Systems
  • Body Control Modules
  • Infotainment and Telematics

Product Quality and Reliability

As a Q1-qualified device from Texas Instruments, the TPS3850G33QDRCRQ1 meets stringent quality standards required for automotive applications. It is manufactured in a small, thin QFN package, which is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compatibility with modern soldering processes.

Ordering Information

The device is available in a 10-pin QFN package and can be ordered using the part number TPS3850G33QDRCRQ1. For detailed specifications, application notes, and ordering information, interested parties should visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9071 $57.2130
65+ $1.5648 $101.7120
100+ $1.5159 $151.5900
140+ $1.4670 $205.3800
180+ $1.4181 $255.2580
240+ $1.2714 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess