EN
  • EN
  • DE

XR17D158CV

Part No XR17D158CV
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UNIVERSAL (3.3V AND 5V) PCI BUS OCTAL UART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer Exar Corporation
Win Source Part Number 416478-XR17D158CV
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, System Monitoring, Automation & Process Control, Industrial
Ultra Librarian 3D Model Ultra Librarian XR17D158CV CAD Model

Description

The XR17D158CV is an octal UART (Universal Asynchronous Receiver/Transmitter) with a shared IRQ. Manufactured by Exar Corporation, this device is designed to provide a flexible and efficient solution for serial communication in various applications. It offers enhanced features such as automatic hardware and software flow control, fractional baud rate generator, and a large FIFO (First-In, First-Out) buffer for each UART, improving system performance and reliability.

Applications:

  • Serial port expansion: Used in systems requiring multiple serial ports, such as industrial computers and data acquisition systems.
  • Embedded systems: Integrated into embedded systems for communication with peripherals and other devices.
  • Point-of-Sale (POS) systems: Used in POS terminals for connecting to barcode scanners, receipt printers, and other serial devices.
  • Networking equipment: Found in routers, switches, and other networking devices for console management and configuration.
  • Industrial automation: Employed in industrial control systems for communication with sensors, actuators, and PLCs (Programmable Logic Controllers).

Features:

  • Octal UART: Provides eight independent UART channels in a single chip.
  • Shared IRQ: Simplifies interrupt handling by using a single interrupt request line for all UART channels.
  • Automatic hardware and software flow control: Prevents data loss due to buffer overflow.
  • Fractional baud rate generator: Allows for precise baud rate selection, ensuring compatibility with a wide range of serial devices.
  • Large FIFO buffer: Reduces CPU overhead by buffering data, allowing the CPU to process data in larger chunks.
  • Data rates up to 3 Mbps: Supports high-speed serial communication.
  • Low power consumption: Designed for energy-efficient operation.

Benefits:

  • Increased system performance: The large FIFO buffers and automatic flow control reduce CPU overhead and prevent data loss, resulting in improved system performance.
  • Simplified system design: The shared IRQ and flexible baud rate generator simplify system design and reduce development time.
  • Reduced board space: Integrating eight UART channels into a single chip reduces board space and cost.
  • Enhanced reliability: Automatic flow control and error detection features ensure reliable data transmission.
  • Lower power consumption: Low-power design extends battery life in portable applications.

Additional Details:

The XR17D158CV operates from a single 3.3V or 5V power supply and is available in a variety of packages. It is fully compatible with industry-standard UART interfaces and supports a wide range of baud rates. The device also includes advanced features such as automatic RS-485 transceiver control and support for 9-bit data format. Its extensive feature set and robust design make it an ideal solution for demanding serial communication applications.

You May Also Be Interested in

Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3693 $82.1079
6+ $22.4569 $134.7414
8+ $21.7551 $174.0408
11+ $21.0533 $231.5863
15+ $20.3516 $305.2740
19+ $18.2462 $346.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess