EN
  • EN
  • DE

TPS3840PL20DBVR

Part No TPS3840PL20DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
Other Names 296-TPS3840PL20DBVRDKR,296-TPS3840PL20DBVRTR,296-TPS3840PL20DBVRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250932-TPS3840PL20DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840PL20DBVR CAD Model

Description

TPS3840PL20DBVR Voltage Supervisor from Texas Instruments

The TPS3840PL20DBVR is a highly precise voltage supervisor designed to monitor system voltages and provide a reliable reset signal to microcontrollers and digital systems. Manufactured by Texas Instruments, this device is essential for applications that require accurate voltage monitoring to maintain system stability and performance.

Key Features

  • Voltage Threshold: The device features a fixed threshold voltage of 2.0V, making it suitable for low-voltage applications that require a tight monitoring window to ensure proper system functionality.
  • Low Quiescent Current: With a typical quiescent current of only 350 nA, the TPS3840PL20DBVR is an ideal choice for battery-powered and energy-sensitive applications where power conservation is critical.
  • High Accuracy: The voltage threshold accuracy is ±1%, providing precise monitoring that can prevent system malfunction due to unexpected voltage deviations.
  • Reset Time Delay: It features a programmable time delay for the reset signal, allowing designers to tailor the reset timing to specific system requirements.
  • Supply Voltage Range: The device supports a wide supply voltage range from 1.5V to 6.5V, offering flexibility for use in various system voltage levels.
  • Temperature Range: The TPS3840PL20DBVR operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Package: It comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3840PL20DBVR is well-suited for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Networking and telecommunication systems

With its precise voltage monitoring and low power consumption, the TPS3840PL20DBVR from Texas Instruments is an excellent choice for designers who need a reliable voltage supervisor to enhance the safety and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6895 $51.7125
180+ $0.5657 $101.8260
275+ $0.5481 $150.7275
380+ $0.5304 $201.5520
490+ $0.5127 $251.2230
655+ $0.4597 $301.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess