EN
  • EN
  • DE

MC100LVELT23DG

Part No MC100LVELT23DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221431-MC100LVELT23DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVELT23DG CAD Model

Description

The ON Semiconductor MC100LVELT23DG is a cutting-edge 2:1 multiplexer device that offers exceptional performance and reliability for a wide range of applications. Designed with the sophisticated needs of modern electronic systems in mind, this multiplexer is a perfect choice for those seeking efficient and high-speed data management solutions.

Key Features

  • Technology: The MC100LVELT23DG is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay, which is crucial for high-speed data operations.
  • Operating Range: This device operates over a wide voltage range, making it versatile for various systems and ensuring compatibility with different power supplies.
  • Differential Inputs: It features differential inputs, which provide improved noise immunity and allow for the use of smaller voltage swings to transmit signals, thereby reducing power consumption.
  • High Bandwidth: The multiplexer boasts high bandwidth capabilities, accommodating the demands of data-intensive applications and ensuring data is transferred quickly and efficiently.
  • Package: ON Semiconductor offers the MC100LVELT23DG in a compact SOIC-8 package, optimizing board space without compromising performance.

Applications

The MC100LVELT23DG is suitable for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal gating
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVELT23DG is no exception. The device is rigorously tested to meet stringent industry standards, ensuring high reliability and performance consistency. With its robust design and manufacturing excellence, the MC100LVELT23DG stands as a testament to ON Semiconductor's dedication to providing top-tier electronic components.

Conclusion

If you're in need of a reliable and high-performing 2:1 multiplexer, the ON Semiconductor MC100LVELT23DG is an excellent choice. With its advanced features, broad applicability, and ON Semiconductor's reputation for quality, this device is sure to meet and exceed your data management requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3679 $53.6790
23+ $4.4044 $101.3012
36+ $4.2668 $153.6048
49+ $4.1292 $202.3308
63+ $3.9915 $251.4645
84+ $3.5786 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess