EN
  • EN
  • DE

TPS3839G18DQNR

Part No TPS3839G18DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Ultra-Low Power, Supply Voltage Supervisor | IC SUPERVISOR CIRCUIT 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 1.67V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272429-TPS3839G18DQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3839G18DQNR CAD Model

Description

The TPS3839G18DQNR is a high-precision voltage supervisor designed by Texas Instruments to monitor power supplies in digital systems. It is an essential component for systems that require a high level of reliability and operational stability. This supervisor IC ensures that microprocessors, microcontrollers, and other digital systems reset properly during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Threshold: The TPS3839G18DQNR has a preset threshold voltage of 1.8V, which is ideal for low-voltage applications that require precise monitoring.
  • Low Quiescent Current: With a typical quiescent current of only 150 nA, it is incredibly power-efficient, making it suitable for battery-powered and portable devices.
  • High Accuracy: This device offers a high threshold accuracy of ±1%, ensuring reliable operation even under varying conditions.
  • Manual Reset: It includes a manual reset input that allows the user to trigger a system reset, providing additional control over the system's operation.
  • Small Package: The TPS3839G18DQNR comes in a small, 4-pin X2SON package, which is advantageous for space-constrained applications.

Applications

The TPS3839G18DQNR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Medical equipment
  • Data storage systems
  • Consumer electronics

Product Benefits

The integration of the TPS3839G18DQNR into a system provides numerous benefits:

  • Enhanced system reliability through precise voltage monitoring and reset functionality.
  • Extended battery life due to its ultra-low power consumption.
  • Flexibility in design with its small form factor and manual reset feature.
  • Reduction in system downtime and maintenance costs by preventing improper operation due to power supply issues.

Overall, the TPS3839G18DQNR from Texas Instruments is a robust solution for any design requiring accurate voltage supervision to ensure system integrity and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2244 $55.0980
100+ $1.0047 $100.4700
155+ $0.9733 $150.8615
215+ $0.9419 $202.5085
275+ $0.9105 $250.3875
370+ $0.8163 $302.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess