TPS3838L30QDBVRQ1 - Texas Instruments Voltage Supervisor
The TPS3838L30QDBVRQ1 is a high-precision voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is particularly engineered to monitor the supply voltage and maintain system integrity by asserting a reset signal whenever the monitored voltage drops below a predefined threshold. The TPS3838L30QDBVRQ1 is an essential component for automotive and industrial applications where voltage accuracy and stability are critical for safety and performance.
Featuring a fixed-sense threshold voltage of 3.0V, this voltage supervisor is tailored for systems that operate within a specific voltage range, providing an active-low reset output. The reset delay time is programmable by an external capacitor, offering designers flexibility in how they manage system power-up and brownout conditions. The low quiescent current of 1.5 µA (typical) ensures minimal power consumption during operation, making it suitable for power-sensitive applications.
Encased in a compact SOT-23-6 package, the TPS3838L30QDBVRQ1 is designed for space-constrained applications, providing a robust voltage monitoring solution without occupying significant board space. This package is also characterized for automotive applications, complying with the AEC-Q100 Grade 1 standard, which means it can operate in the extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
Key Features of the TPS3838L30QDBVRQ1 include:
- Fixed voltage threshold: 3.0V
- Low quiescent current: 1.5 µA (typical)
- Programmable reset delay time
- Active-low reset output
- Supply voltage range: 1.1V to 5.5V
- Temperature range: -40°C to +125°C
- AEC-Q100 Grade 1 qualified
- Compact SOT-23-6 package
With its tight voltage threshold accuracy and low power consumption, the TPS3838L30QDBVRQ1 from Texas Instruments is an excellent choice for automotive and industrial systems that demand high reliability under variable conditions and power constraints. Its small footprint and robust design make it an ideal solution for safeguarding sensitive electronic components from the dangers of unexpected voltage drops.