EN
  • EN
  • DE

NX3L4053PW,118

Part No NX3L4053PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 16TSSOP / 3 Circuit IC Switch 2:1 800mOhm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 800mOhm
Channel-to-Channel Matching (ΔRon) 120mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NX3L4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12395-6,568-12395,NX3L4053PW,118-ND,935290809118,568-12395-2,568-12395-1
Standard Package 2,500
Win Source Part Number 986294-NX3L4053PW,118
Ultra Librarian 3D Model Ultra Librarian NX3L4053PW,118 CAD Model

Description

Introducing the NX3L4053PW,118 from NXP Semiconductors

The NX3L4053PW,118 is a high-performance, low-voltage dual single-pole double-throw analog switch (2x SPDT) from the renowned semiconductor manufacturer, NXP Semiconductors. This advanced switch is designed to deliver exceptional signal switching performance for your electronic circuits, making it an ideal choice for a wide range of applications including signal routing, multiplexing, and more.

Key Features

  • Low Power Consumption: The NX3L4053PW,118 is optimized for low-power operations, making it suitable for battery-powered devices.
  • Wide Voltage Range: It operates over a broad voltage range from 1.4V to 4.3V, providing flexibility in various power environments.
  • High-Speed Switching: With its fast switching speeds, this component ensures minimal signal delay, which is crucial for high-speed signal processing applications.
  • Low On-Resistance: The device features a low on-resistance, typically around 5 Ω, which means it can handle signals with minimal attenuation or distortion.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling or operation.
  • Compact Package: The switch is housed in a TSSOP16 package, which is both space-saving and suitable for automated assembly processes.

Applications

The NX3L4053PW,118 is versatile and can be integrated into a variety of electronic systems. It is particularly useful in:

  • Portable devices such as smartphones and tablets, where power efficiency is critical.
  • Audio and video signal routing, where clean signal paths are necessary for high-quality output.
  • Data communication equipment, where reliable and fast switching is a must.
  • Medical devices, where precision and reliability are paramount.

Why Choose the NX3L4053PW,118?

When it comes to precise and efficient signal switching, the NX3L4053PW,118 from NXP stands out. Its combination of low on-resistance, wide operating voltage range, and ESD protection makes it a robust and reliable choice for designers looking to enhance the performance of their electronic systems. Whether you're working on consumer electronics, communication devices, or specialized medical equipment, this analog switch is engineered to meet the demands of your sophisticated applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess