The ADT75ARZ is a precision digital temperature sensor from the reputable Analog Devices Inc., designed to offer accurate temperature monitoring with a digital interface. This high-performance device is an ideal choice for a wide range of applications, including personal computers, electronic test equipment, office electronics, and environmental control systems.
With its I2C-compatible two-wire serial interface, the ADT75ARZ facilitates easy integration into existing systems, allowing for straightforward communication with microcontrollers and other digital devices. The sensor provides a 12-bit temperature data output, which translates to a resolution of 0.0625°C, enabling precise temperature readings.
The ADT75ARZ operates over a wide temperature range from -55°C to +125°C, ensuring reliability and accuracy even in extreme conditions. Its excellent accuracy of ±0.5°C from -10°C to +75°C makes it a trusted choice for critical applications where precise temperature measurements are vital.
This temperature sensor comes in a compact SOIC package, making it suitable for space-constrained applications. The ADT75ARZ also features a shutdown mode that helps in reducing power consumption when the device is not in active use, making it an energy-efficient option for battery-powered devices.
Additional features of the ADT75ARZ include overtemperature and undertemperature alarm functions that can be programmed to signal an interrupt output. This function provides an automatic response to critical temperature events without the need for constant monitoring by a host processor, enhancing system safety and reliability.
Key specifications for the ADT75ARZ include:
- Supply Voltage: 2.7V to 5.5V
- Operating Current: 500 µA (typical)
- Standby Current: 1 µA (typical in shutdown mode)
- Temperature Accuracy: ±0.5°C (from -10°C to +75°C)
- Temperature Resolution: 0.0625°C
In summary, the ADT75ARZ from Analog Devices Inc. is a versatile and precise temperature sensor that offers digital accuracy for temperature-sensitive applications. Its robust feature set and simple interface make it an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems.