EN
  • EN
  • DE

MAX6043AAUT25#TG16

Part No MAX6043AAUT25#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 7μVrms
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704944-MAX6043AAUT25#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6043
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6043AAUT25#TG16 CAD Model

Description

Maxim Integrated MAX6043AAUT25#TG16 Precision Voltage Reference

The MAX6043AAUT25#TG16 is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate voltage reference for a wide array of electronic applications. This device is particularly suitable for high-performance data converters, industrial control systems, and precision measurement equipment where consistent and reliable voltage references are critical for accurate data processing and control.

Key Features

  • Output Voltage: This component provides a precise 2.5V output voltage, which is essential for systems requiring a stable reference voltage.
  • High Accuracy: The MAX6043AAUT25#TG16 boasts an impressive initial accuracy of ±0.15%, ensuring minimal deviation from the specified output voltage.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device guarantees a consistent output voltage over a wide temperature range, making it ideal for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to maintain accurate output even with minimal difference between the supply voltage and the output voltage, enhancing its flexibility in low-voltage operations.
  • Package: The component comes in a compact SOT-23 package, designated by the suffix 'AUT25', which is ideal for space-constrained applications.
  • Stability: The MAX6043AAUT25#TG16 offers excellent long-term stability, ensuring that the voltage reference remains consistent over time and usage.
  • Supply Current: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the MAX6043AAUT25#TG16 makes it suitable for a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial controls
  • Battery-powered equipment
  • Medical devices

With its combination of precision, stability, and low power consumption, the MAX6043AAUT25#TG16 from Maxim Integrated is an excellent choice for designers seeking a reliable voltage reference source for their high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess