The TPS3837L30DBVTG4 is a highly precise voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is critical for systems that require a stable and consistent power supply, as it monitors the system voltage and provides a reset signal whenever necessary.
Key Features:
- Voltage Threshold: The device has a preset threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supplies.
- Low Quiescent Current: With a typical quiescent current of only 1.5 μA, the TPS3837L30DBVTG4 is optimized for battery-powered and low-power applications.
- High Accuracy: It features a tight threshold voltage tolerance of ±2%, ensuring reliable monitoring and reset functionality.
- Manual Reset: A manual reset input is provided, allowing users to trigger a system reset with an external signal.
- Reset Time Delay: The device offers a programmable delay time for the reset signal, which can be adjusted via an external capacitor to meet specific system requirements.
- Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.
- Small Form Factor: The TPS3837L30DBVTG4 comes in a compact SOT-23-5 package, saving valuable board space in space-constrained applications.
Applications:
The TPS3837L30DBVTG4 is versatile and can be used in a broad range of applications, including:
- Portable and battery-powered devices
- Embedded systems
- Automotive electronics
- Industrial controls
- Networking equipment
With its precise voltage monitoring and low power consumption, the TPS3837L30DBVTG4 from Texas Instruments is an essential component for designers looking to enhance the reliability and performance of their electronic systems.