EN
  • EN
  • DE

TPS3824-50DBVRG4

Part No TPS3824-50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 5.0V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081644-TPS3824-50DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, System Monitoring
Ultra Librarian 3D Model Ultra Librarian TPS3824-50DBVRG4 CAD Model

Description

TPS3824-50DBVRG4 - Texas Instruments Voltage Supervisor IC

The TPS3824-50DBVRG4 is a highly reliable voltage supervisor component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide precision voltage monitoring, ensuring that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate within their proper voltage ranges for optimal performance and stability.

With a nominal threshold voltage of 4.55 volts, the TPS3824-50DBVRG4 is particularly suitable for 5V systems where maintaining accurate voltage levels is crucial. This component comes in a compact SOT-23-5 package, which is ideal for space-constrained applications where board real estate is at a premium.

Key features of the TPS3824-50DBVRG4 include:

  • Supply Voltage Monitoring: This IC provides a precise voltage threshold monitoring at 4.55V, which is critical for systems that demand consistent and reliable operation.
  • Manual Reset Input: It includes a manual reset input that allows the system to be reset on demand, providing additional control to the user or system designer.
  • Watchdog Timer: The built-in watchdog timer ensures that the system will be reset if the software becomes unresponsive, enhancing the overall reliability of the system.
  • Power-On Reset Generator: The IC generates a power-on reset pulse, ensuring that the system starts in a known state after power is applied.
  • Low Supply Current: With a low supply current of 15 µA (typical), this device is an excellent choice for power-sensitive applications.
  • Temperature Range: The operating temperature range of –40°C to +85°C allows for deployment in a wide range of environmental conditions.

This voltage supervisor IC is suitable for a variety of applications, including portable electronics, computers, data storage systems, and industrial equipment. The TPS3824-50DBVRG4's combination of features ensures that it can help maintain system integrity and prevent data loss or corruption due to improper voltage levels.

With Texas Instruments' reputation for quality and performance, the TPS3824-50DBVRG4 is a reliable choice for designers looking to enhance the operational stability of their electronic systems. Its small form factor, coupled with its robust feature set, makes it an essential component for any application that requires accurate voltage monitoring and system reset functionality.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess