EN
  • EN
  • DE
  • IT

SDC-SSD40NBT

Part No SDC-SSD40NBT
Manufacturer Laird - Embedded Wireless Solutions
Catalog HOT - SALES and EOL Components
Description WLAN+BTCombo Module IEEE 802.11a/b/g/n Bluetooth v2.1 + EDR / 802.11A/B/G/N SDIO MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird - Wireless & Thermal Systems
Packaging Tray
Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v2.1 + EDR
Modulation 16QAM, 4DQPSK, 64QAM, 8DPSK, BPSK, CCK, DSSS, GFSK, QPSK OFDM
Frequency 2.4GHz, 5GHz
Data Rate 3Mbps
Power - Output 17dBm
Sensitivity -96dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, Castellation
Utilized IC / Part BCM4329
Supply Voltage (V) 3.3V
Receiving Current 92mA
Transmitting Current 270mA ~ 314mA
Mounting Style SMD
Temperature Range - Operating -30°C ~ 80°C
Manufacturer Package 56-SMD Module
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 317569-SDC-SSD40NBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SDC-SSD40NBT
Introduction Date January 01, 2000
ECCN 5A992
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SDC-SSD40NBT CAD Model

Description

The SDC-SSD40NBT from Laird is a System in Package (SiP) module that integrates Wi-Fi and Bluetooth in a single, compact package. It supports 802.11a/b/g/n Wi-Fi via an SDIO interface and Bluetooth 2.1 via a UART interface. This makes it ideal for a wide range of embedded applications, such as industrial automation, consumer electronics, and medical devices.

The SDC-SSD40NBT is based on the Broadcom BCM4329 chip, which is a highly integrated and cost-effective wireless solution. It features a dual-band radio that supports both 2.4GHz and 5GHz frequencies. This provides flexibility and allows users to choose the best frequency for their application.

The SDC-SSD40NBT also features a variety of other features that make it ideal for embedded applications, including:

Low power consumption Compact size Easy integration Robust performance FCC and CE certifications The SDC-SSD40NBT is available in a variety of package options, including a castellated surface mount package and a module with an integrated antenna. This makes it easy to integrate into a wide range of devices.

Here are some examples of how the SDC-SSD40NBT can be used in embedded applications:

Industrial automation: The SDC-SSD40NBT can be used to connect industrial sensors and actuators to a network. This allows for remote monitoring and control of industrial processes. Consumer electronics: The SDC-SSD40NBT can be used to connect consumer electronics devices, such as smart TVs, streaming devices, and gaming consoles, to the internet. This allows users to enjoy a wide range of online content and services. Medical devices: The SDC-SSD40NBT can be used to connect medical devices, such as wearable monitors and patient monitoring systems, to a network. This allows for remote monitoring of patients and improved healthcare delivery. Benefits of using the SDC-SSD40NBT:

Reduced system size and cost: The SDC-SSD40NBT integrates both Wi-Fi and Bluetooth in a single package, which eliminates the need for separate modules. This can significantly reduce the size and cost of embedded systems. Improved performance and reliability: The SDC-SSD40NBT is based on a highly integrated and proven wireless solution. This provides reliable and consistent performance in a wide range of environments. Easy integration: The SDC-SSD40NBT is available in a variety of package options and is easy to integrate into a wide range of devices. Conclusion

The SDC-SSD40NBT from Laird is a versatile and cost-effective wireless solution for embedded applications. It integrates Wi-Fi and Bluetooth in a single, compact package and provides reliable and consistent performance in a wide range of environments.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1699
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess