EN
  • EN
  • DE

TPS3808G12DRVTG4

Part No TPS3808G12DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 1.2V 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.12V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1111702-TPS3808G12DRVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G12DRVTG4 CAD Model

Description

Product Overview: TPS3808G12DRVTG4

The TPS3808G12DRVTG4 is a high-precision programmable delay supervisor from Texas Instruments designed to provide reliable monitoring of voltage supply levels in digital systems. This voltage supervisor IC ensures that microprocessors, FPGAs, DSPs, and other sensitive digital circuits operate within their specified voltage ranges, thereby preventing system failures due to undervoltage conditions.

Key Features

  • Programmable Delay: The device comes with an adjustable delay time that allows designers to set the appropriate monitoring interval for their system requirements, offering greater flexibility in various applications.
  • Low Quiescent Current: With a typical quiescent current of 2.5 µA, the TPS3808G12DRVTG4 is optimized for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • High Accuracy: This supervisor IC features a precision threshold voltage accuracy of 0.5%, ensuring highly reliable monitoring and control of the supply voltage.
  • Manual Reset: An additional manual reset input allows for an external trigger to reset the system, providing an extra layer of control for system diagnostics and troubleshooting.
  • Watchdog Timer: The integrated watchdog timer enhances system reliability by monitoring the microprocessor activity and initiating a system reset if a fault condition is detected.

Applications

The TPS3808G12DRVTG4 is ideally suited for a wide range of applications where precise voltage supervision is critical. This includes:

  • Portable and Battery-Powered Equipment
  • Wireless Infrastructure
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Package and Availability

The device is offered in a small 6-pin SOT-23 package, providing a compact footprint for space-constrained applications. Its temperature range of -40°C to +125°C ensures operation in various environmental conditions. The TPS3808G12DRVTG4 is available for order and can be sourced directly from Texas Instruments or authorized distributors.

Overall, the TPS3808G12DRVTG4 is a versatile and reliable solution for voltage supervision, designed to enhance system stability and prevent damage to electronic components due to improper voltage levels.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6315 $52.6300
41+ $2.4650 $101.0650
63+ $2.3817 $150.0471
91+ $2.2152 $201.5832
118+ $2.1319 $251.5642
147+ $2.0486 $301.1442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,512 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess