EN
  • EN
  • DE

TPS3807A30DCKRG4

Part No TPS3807A30DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Low Quiescent Current, Dual-Channel Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272399-TPS3807A30DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3807A30DCKRG4 CAD Model

Description

TPS3807A30DCKRG4 - Voltage Supervisor IC by Texas Instruments

The TPS3807A30DCKRG4 is a highly precise voltage supervisor component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is engineered to monitor the system voltage in electronic applications, ensuring that the system operates within the acceptable voltage range and providing a reliable reset signal to microcontrollers and processors in the event of a voltage drop below a specific threshold.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supplies, ensuring that the system remains within the safe operating range.
  • High Accuracy: With a high threshold accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range, the TPS3807A30DCKRG4 ensures precise monitoring and reliable operation.
  • Low Power Consumption: This supervisor IC is optimized for low-power applications, with a typical quiescent current of only 2.5 µA, making it suitable for battery-powered devices.
  • Manual Reset: The manual reset input allows for an external signal to trigger a system reset, providing additional control to the user or system.
  • Reset Time Delay: It features a programmable delay time for the reset signal, which can be set by an external capacitor, allowing for customized timing to match system requirements.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 1.1V to 5.5V, accommodating a variety of power supply configurations.
  • Temperature Range: The TPS3807A30DCKRG4 is designed to function across an extended temperature range from -40°C to 85°C, ensuring stable operation in diverse environments.
  • Small Form Factor: Housed in a compact 5-pin SC-70 package, this voltage supervisor IC is ideal for space-constrained applications.

Applications

The TPS3807A30DCKRG4 is suitable for a wide range of applications, including:

  • Battery-powered equipment
  • Portable electronics
  • Microcontroller or microprocessor-based systems
  • Industrial controls
  • Networking equipment
  • Automotive systems

In summary, the TPS3807A30DCKRG4 from Texas Instruments is a versatile and reliable voltage supervisor IC that offers precise voltage monitoring and reset functionality, making it an essential component for maintaining the integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,791 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess