EN
  • EN
  • DE

TPS3779BQDBVRQ1

Part No TPS3779BQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6 / Dual-Channel, Low-Power, High-Accuracy Voltage Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805592-TPS3779BQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3779BQDBVRQ1 CAD Model

Description

The TPS3779BQDBVRQ1 is a state-of-the-art voltage detector from Texas Instruments, designed to provide reliable monitoring of power supplies in automotive and industrial applications. This device is part of the TPS3779 family, which is known for its precision and robustness, ensuring your systems operate within their intended voltage ranges.

Key Features

  • Wide Supply Voltage Range: The TPS3779BQDBVRQ1 operates over a broad supply voltage range, accommodating various application requirements.
  • Dual Voltage Supervision: It features two independent voltage supervisors, which allow for simultaneous monitoring of different voltage levels within a system.
  • Low Quiescent Current: Its low quiescent current is ideal for power-sensitive applications, helping to extend battery life and reduce power consumption.
  • Adjustable Thresholds: Voltage thresholds can be adjusted through external resistors, providing design flexibility and the ability to tailor the detector to specific system needs.
  • High Accuracy: The device offers high threshold accuracy, which is crucial for systems that require precise voltage monitoring to maintain operational integrity.

Applications

  • Automotive systems
  • Industrial equipment
  • Power supply monitoring
  • Microprocessor/microcontroller reset
  • Portable and battery-powered electronics

Package and Quality

The TPS3779BQDBVRQ1 is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. It is designed to meet the rigorous quality standards of the automotive industry, being qualified for use in automotive applications according to the AEC-Q100 standard. This ensures that the device can withstand the harsh conditions often encountered in automotive environments, such as extreme temperatures and vibrations.

With its combination of features, the TPS3779BQDBVRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution into their automotive or industrial systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0945 $50.2680
59+ $1.7186 $101.3974
91+ $1.6649 $151.5059
125+ $1.6112 $201.4000
161+ $1.5575 $250.7575
215+ $1.3963 $300.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess