Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS3779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42384-2,-296-42384-1-ND,TEXTISTPS3779BDBVR,296-42384-6,2156-TPS3779BDBVR,TPS3779BDBVR-ND,296-42384-1
Standard Package 3,000
Win Source Part Number 1100901-TPS3779BDBVR
Ultra Librarian 3D Model Ultra Librarian TPS3779BDBVR CAD Model

Description

Product Overview: Texas Instruments TPS3779BDBVR

The Texas Instruments TPS3779BDBVR is a highly precise dual-channel voltage detector designed for systems that require a critical monitoring of voltage levels. This device is particularly suitable for battery-powered applications, microprocessor/microcontroller reset systems, and power management in a variety of electronic devices.

Key Features

  • Dual Voltage Monitoring: The TPS3779BDBVR can monitor two voltage nodes simultaneously, making it ideal for systems that need to track both core and peripheral voltages.
  • Adjustable Thresholds: It offers programmable voltage thresholds via external resistors, allowing designers to set precise voltage monitoring points specific to their application needs.
  • Low Quiescent Current: The device is optimized for low power consumption, with a typical quiescent current of just 4 μA, which helps in prolonging battery life in portable applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.5 V to 6.5 V, providing versatility across different power domains.
  • Fast Response Time: The TPS3779BDBVR features a fast response time, ensuring quick system reaction to voltage changes.
  • Open-Drain Outputs: The dual open-drain outputs allow for easy interfacing with other components within the system, such as microcontrollers, and support wired-OR configurations.

Applications

The device is well-suited for a range of applications including:

  • Portable and battery-powered equipment
  • Power supply monitoring
  • Microprocessor, microcontroller, or FPGA system reset
  • System power-on reset
  • Memory hold-up circuits
  • Smart meters and IoT devices

Package and Quality

The TPS3779BDBVR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is designed to meet the rigorous demands of modern electronic systems. With its robust design and advanced features, the TPS3779BDBVR is an excellent choice for designers looking to enhance system reliability through precise voltage monitoring.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,420 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention