EN
  • EN
  • DE

TPS3702CX18QDDCRQ1

Part No TPS3702CX18QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS3702
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42380-6,2156-TPS3702CX18QDDCRQ1,-296-42380-1-ND,TPS3702CX18QDDCRQ1-ND,296-42380-1,296-42380-2,TEXTISTPS3702CX18QDDCRQ1
Standard Package 3,000
Win Source Part Number 1321883-TPS3702CX18QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702CX18QDDCRQ1 CAD Model

Description

Overview of Texas Instruments TPS3702CX18QDDCRQ1

The TPS3702CX18QDDCRQ1 is a high-accuracy, low-power, overvoltage and undervoltage detector designed by Texas Instruments to ensure voltage monitoring with precision in automotive and industrial applications. This product is part of the TPS3702 family of devices that are notable for their ability to monitor both overvoltage and undervoltage conditions simultaneously.

Key Features

  • Dual Threshold Voltage Monitoring: The device can monitor a 0.4 V fixed threshold voltage and an adjustable threshold voltage, allowing for flexible and precise monitoring of power supplies.
  • High Accuracy: With a threshold accuracy of 0.5% at room temperature and 1% over the full temperature range, the TPS3702CX18QDDCRQ1 ensures reliable operation.
  • Low Quiescent Current: The device features a low quiescent current of typically 6.5 µA, making it suitable for battery-powered and energy-sensitive systems.
  • Wide Operating Temperature Range: The operating temperature range of -40°C to +125°C allows the device to perform in a variety of harsh environments.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Applications

The versatility and robustness of the TPS3702CX18QDDCRQ1 make it an ideal choice for a range of applications, particularly in the automotive sector, such as:

  • ECU (Engine Control Units)
  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)

It is also well-suited for industrial applications that require precise voltage monitoring, including:

  • Factory Automation and Control Systems
  • Grid Infrastructure
  • Power Management Systems

Package and Quality

The TPS3702CX18QDDCRQ1 comes in a small, 6-pin SOT-23 package, optimized for space-constrained applications. Its design ensures minimal footprint on the PCB while providing reliable protection for sensitive circuits. Additionally, the device is supported by Texas Instruments' rigorous quality control processes, ensuring high performance and durability for critical applications.

In summary, the TPS3702CX18QDDCRQ1 from Texas Instruments is a sophisticated voltage detector that offers precise monitoring, low power consumption, and high reliability, suitable for automotive and industrial systems where performance and safety are paramount.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6523 $51.1753
27+ $3.8173 $103.0671
41+ $3.6980 $151.6180
56+ $3.5787 $200.4072
73+ $3.4594 $252.5362
97+ $3.1016 $300.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess