The TPS3514D is a versatile power supply supervisor and monitoring integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide reliable monitoring of power supply performance in digital systems, ensuring the proper functioning of microprocessors, microcontrollers, and other logic systems that require a stable power source.
Key Features
- Power-On Reset Control: The TPS3514D features a precise power-on reset control, which generates a reset signal when the supply voltage goes out of the predefined threshold range. This ensures that the system starts in a known state every time.
- Programmable Delay: It offers a programmable delay time for the reset signal through an external capacitor, allowing designers to tailor the reset timing to specific system requirements.
- Under-Voltage Monitoring: With its under-voltage monitoring capability, the TPS3514D constantly checks for voltage drops below a certain threshold, which is essential for preventing data loss and hardware damage due to insufficient power levels.
- Manual Reset Input: An additional feature is the manual reset input, which provides a direct way to initiate a system reset, offering an extra layer of control to the user or system administrator.
Applications
The TPS3514D is ideal for a wide range of applications in computing, networking, and storage systems, where consistent and reliable power management is critical. It is commonly used in:
- Desktop Computers
- Servers
- Workstations
- RAID Systems
- Networking Equipment
Technical Specifications
- Supply Voltage Range: 4.5V to 18V
- Operating Temperature: -40°C to 85°C
- Package: 8-Pin SOIC (Small Outline Integrated Circuit)
- RoHS Compliant: Yes
The TPS3514D by Texas Instruments is a reliable and essential component for any system that demands consistent power monitoring and management. Its precision and customization options make it a top choice among professionals seeking to enhance system stability and protect against power-related issues.