Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr onsemi
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2156-MAC228A8TG-OS,ONSONSMAC228A8TG
Standard Package 1
Win Source Part Number 982630-MAC228A8TG
Ultra Librarian 3D Model Ultra Librarian MAC228A8TG CAD Model

Description

ON Semiconductor MAC228A8TG Triac

The MAC228A8TG is a high-performance triac developed by ON Semiconductor, designed to cater to a wide array of AC power control applications. This device is part of the MAC series, renowned for its reliability and efficiency in managing current flow in both directions. The MAC228A8TG is particularly suitable for use in motor control, lighting dimmers, and heating regulation systems, where precise and efficient control of AC power is essential.

With a maximum repetitive peak off-state voltage (Vdrm) of 800V, the MAC228A8TG is well-suited for applications operating at higher voltages. This feature ensures that the device can handle spikes and surges in the line voltage without compromising its performance or longevity. Additionally, the triac has a maximum on-state current (It(rms)) of 8A, making it capable of controlling moderate to high power loads with ease.

The triac's gate trigger current (Igt) is designed to be sensitive, allowing for the device to be triggered with a relatively low current, thus ensuring compatibility with a wide range of control circuits and microcontrollers. This sensitivity provides designers with greater flexibility when integrating the MAC228A8TG into their systems. Moreover, the device offers a non-repetitive peak on-state current (Itsm) of 80A, which is beneficial for applications that may experience short-term overload conditions.

The MAC228A8TG comes in a TO-220 package, a common and convenient package type that simplifies the mounting process on a PCB and offers good thermal performance. This makes it easier for designers and engineers to incorporate the triac into their designs without worrying about complex mounting procedures or heat dissipation issues.

ON Semiconductor has ensured that the MAC228A8TG meets stringent quality and performance standards. The device is characterized by its high noise immunity and minimal gate trigger current variation over the full operating temperature range, which enhances its reliability in a broad range of environmental conditions. Users can expect consistent performance and a long operational life, making the MAC228A8TG a smart choice for those in need of a robust AC power control solution.

You May Also Be Interested in

WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
WeEn Semiconductors
TRIAC 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600B,127
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BT131-800E,412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention