EN
  • EN
  • DE

TPS3421EGDRYT

Part No TPS3421EGDRYT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Low-Power, Push-Button Controllers with Configurable Delay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reset Timer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 320 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-SON (1.45x1)
Win Source Part Number 1272357-TPS3421EGDRYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3421
Introduction Date May 14, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3421EGDRYT CAD Model

Description

Introducing the TPS3421EGDRYT from Texas Instruments

The TPS3421EGDRYT is a remarkable addition to Texas Instruments' extensive lineup of power management integrated circuits. This advanced device serves as a watchdog timer and processor supervisor, designed to enhance the reliability and safety of digital systems by monitoring the operation of the system's microcontroller or processor.

At the heart of the TPS3421EGDRYT is its programmable watchdog timer, which can be set to a wide range of timeout periods, providing flexibility to accommodate different system requirements. This watchdog function ensures that if the system becomes unresponsive or deviates from normal operation, the TPS3421EGDRYT will trigger a system reset, helping to restore normal functionality.

The device boasts a fixed-sense voltage threshold, which simplifies the design process by removing the need for external resistors to set the voltage level. This feature, coupled with its open-drain active-low reset output, makes the TPS3421EGDRYT an ideal choice for power-sensitive applications. The reset output remains active until the monitored voltage returns to an acceptable level and the watchdog timer has not expired, ensuring a robust and reliable system reset.

Designed with practicality in mind, the TPS3421EGDRYT comes in a compact, surface-mount VSSOP-6 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures performance across a wide range of environmental conditions, making it a versatile choice for various industrial, automotive, and consumer electronics applications.

Integration is straightforward, thanks to the device's minimal external component requirement, which contributes to a reduced system footprint and simplified board layout. With its low power consumption, the TPS3421EGDRYT is particularly well-suited for battery-powered and portable devices, where power efficiency is critical.

In summary, the TPS3421EGDRYT from Texas Instruments is a robust and reliable solution for system monitoring and supervision. Its programmable watchdog timer, fixed-sense voltage threshold, and compact packaging make it an excellent choice for designers looking to enhance system integrity and prevent failures due to software or hardware faults.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1047 $55.2350
115+ $0.9065 $104.2475
175+ $0.8781 $153.6675
240+ $0.8498 $203.9520
305+ $0.8215 $250.5575
410+ $0.7365 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess