EN
  • EN
  • DE

TPS3307-18DRG4

Part No TPS3307-18DRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS3307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937271-TPS3307-18DRG4
Ultra Librarian 3D Model Ultra Librarian TPS3307-18DRG4 CAD Model

Description

Product Overview: TPS3307-18DRG4 by Texas Instruments

The TPS3307-18DRG4 is a state-of-the-art supervisory circuit integrated chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This chip is specifically engineered to provide monitoring and control functions for microprocessor (µP) systems, ensuring reliability and stability in a wide array of electronic applications.

At the heart of the TPS3307-18DRG4 is a triple-supervisor circuit that monitors three independent supply voltages, safeguarding the system against undervoltage conditions. This feature is crucial for systems that require a high degree of operational integrity, as it helps prevent data corruption and hardware damage that can occur when supply voltages drop below acceptable thresholds.

The TPS3307-18DRG4 operates over a wide supply voltage range, making it versatile enough to fit into various applications, from industrial control systems to complex data processing units. The chip's fixed-sense threshold voltage of 1.8V is ideal for contemporary low-voltage systems, aligning with the needs of modern electronic designs.

This supervisory circuit is housed in an 8-pin small-outline integrated circuit (SOIC) package, ensuring a compact footprint that is beneficial for space-constrained applications. The TPS3307-18DRG4 also features a manual reset input, which provides designers with the flexibility to initiate a system reset manually, thereby enhancing control over the system's operational states.

Additional features of the TPS3307-18DRG4 include a power-on reset generator with a fixed delay time of 200ms, which gives the system ample time to stabilize before commencing operations. The device also boasts a low supply current, which is a critical attribute for battery-powered devices where power efficiency is paramount.

Overall, the TPS3307-18DRG4 by Texas Instruments represents a robust solution for system voltage supervision. Its precision monitoring capabilities, coupled with its low power consumption and compact packaging, make it an excellent choice for ensuring the integrity and reliability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8745 $50.6115
57+ $1.7558 $100.0806
89+ $1.6965 $150.9885
127+ $1.5779 $200.3933
165+ $1.5186 $250.5690
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess