EN
  • EN
  • DE

VN2460N3

Part No VN2460N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279486-VN2460N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN2460N3 CAD Model

Description

The VN2460N3 is a high voltage N-channel MOSFET designed for high-speed switching applications. Manufactured by Supertex, Inc., this MOSFET offers excellent performance characteristics, including low gate charge, fast switching speeds, and high voltage capability. It is suitable for use in various power conversion and motor control applications where high efficiency and reliability are critical.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a switching element in power supply circuits.
  • Motor Control: Drives motors in various industrial and consumer applications.
  • LED Lighting: Controls and drives LEDs in lighting applications.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Power Inverters: Converts DC power to AC power in inverter circuits.

Features:

  • High Voltage Capability: Can handle high voltage levels.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching operation.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Avalanche Rated: Can withstand avalanche breakdown conditions.
  • Thermally Enhanced Package: Dissipates heat efficiently.

Benefits:

  • Improved Power Efficiency: Low gate charge and on-resistance enhance power efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation.
  • Simplified Design: Easy to integrate into circuit designs.
  • Reduced Heat Dissipation: Thermally enhanced package minimizes heat dissipation.
  • Versatile Applications: Suitable for use in various power conversion and motor control applications.

Additional Details:

The VN2460N3 is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed specifications on these parameters, as well as switching times, thermal resistance, and avalanche energy. It is typically supplied in a thermally enhanced package such as TO-220 or similar. Careful consideration should be given to thermal management to ensure the MOSFET operates within its safe operating area. Refer to the Supertex, Inc. datasheet for detailed electrical characteristics, operating conditions, and application notes.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess