Product Overview: TPS3306-18QDRQ1 from Texas Instruments
The TPS3306-18QDRQ1 is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to provide precise voltage monitoring and power supply supervision, ensuring the reliable operation of microprocessors, microcontrollers, and other digital systems.
The TPS3306-18QDRQ1 is tailored for systems that require a high level of safety and performance. It is particularly suitable for automotive applications, as indicated by the 'Q1' designation, which signifies that the product meets the rigorous standards for quality and reliability in the automotive industry.
This supervisory circuit monitors the supply voltage of a microprocessor (μP) or other system processor, which is crucial to prevent data corruption and ensure proper system startup. The device features a fixed-sense threshold voltage set at 1.8V, which is ideal for low-voltage applications. When the supply voltage drops below this threshold, the TPS3306-18QDRQ1 asserts a reset signal, which remains active until the supply voltage returns to an acceptable level and stabilizes.
The TPS3306-18QDRQ1 offers a variety of features that make it highly versatile and dependable for system management, including:
- Dual Voltage Supervision: It can monitor two voltages simultaneously, providing more comprehensive system checks.
- Manual Reset Input: This allows for an external signal to trigger a system reset, providing additional control to the user.
- Power-On Reset Generator: The device ensures that the processor starts from a clean state whenever power is initially applied.
- Watchdog Timer: It helps detect and recover from system malfunctions due to software errors.
Offered in a compact 8-pin SOIC package, the TPS3306-18QDRQ1 is designed for easy integration into a wide range of electronic systems. It operates over a temperature range of -40°C to 125°C, which is suitable for harsh automotive environments. With its robust feature set, this supervisory circuit provides an invaluable layer of protection for critical systems where failure is not an option.
For engineers and designers looking for a reliable voltage supervisor that can tolerate the demanding conditions of automotive and industrial applications, the TPS3306-18QDRQ1 from Texas Instruments is an excellent choice.