EN
  • EN
  • DE

TPS3305-18

Part No TPS3305-18
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL PROCESSOR SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272329-TPS3305-18
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3305-18 CAD Model

Description

Product Overview: Texas Instruments TPS3305-18 Dual Processor Supervisory Circuit

The TPS3305-18 by Texas Instruments is a sophisticated dual processor supervisory circuit designed to monitor power supply and processor activity in digital systems. It ensures reliable operation and system integrity by providing essential supervisory functions that are crucial for maintaining system health.

This device features two independent voltage supervisors with fixed-sense threshold voltages of 1.8V for the primary channel and a secondary channel that can be set by external resistors. The TPS3305-18 is tailored to keep a vigilant watch over microprocessor reset, power-on reset, and power-down or power-fail warning. Its primary role is to assert a reset signal whenever the VDD supply voltage drops below the designated threshold, ensuring that the processor and the system have a clean start-up every time.

The TPS3305-18 is highly versatile, with applications spanning across a wide range of fields such as:

  • Telecommunications
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Controls

Key features of the TPS3305-18 include:

  • High Accuracy: With a precision voltage detector, the device ensures accurate monitoring of the system voltage.
  • Low Power Consumption: The circuit is designed for minimal power draw, making it suitable for battery-operated devices.
  • Manual Reset Input: This allows for an external signal to initiate a system reset, providing additional control to the user.
  • Power-On Reset Generator: The built-in generator ensures a reliable start-up of the processor by asserting a reset signal upon power-up.
  • Supply Voltage Supervision Range: The TPS3305-18 caters to a broad range of supply voltages, enhancing its adaptability to different system requirements.

The device comes in a small, 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for deployment in various environmental conditions.

With its robust feature set and Texas Instruments' reputation for quality, the TPS3305-18 is an excellent choice for ensuring system stability and reliability in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess