EN
  • EN
  • DE

SGM2016M-T7

Part No SGM2016M-T7
Manufacturer Sony
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092652-SGM2016M-T7
Categories OEM Parts( S )
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2016M-T7 CAD Model

Description

The SGM2016M-T7 is a low-power, high-PSRR (Power Supply Rejection Ratio), low-dropout (LDO) voltage regulator from Sony. It's designed to provide a stable and clean voltage supply for sensitive analog and digital circuits in portable devices.

Applications:

  • Mobile Phones: Providing stable voltage to RF and baseband circuits.
  • Tablets: Powering sensitive components like displays and audio codecs.
  • Portable Media Players: Regulating voltage for audio amplifiers and display drivers.
  • Digital Cameras: Supplying power to image sensors and processors.
  • Wireless Communication Devices: Providing clean power for transceivers and power amplifiers.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing battery life.
  • High PSRR: Effectively rejects noise and ripple from the input power supply, ensuring a clean output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Over-Temperature Protection: Prevents the regulator from overheating and causing damage.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize the operating time of battery-powered devices.
  • Improved Signal Integrity: High PSRR ensures a clean and stable voltage supply, reducing noise and improving the performance of sensitive circuits.
  • Enhanced System Reliability: Over-current and over-temperature protection features prevent damage to the regulator and the load.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout and reducing board space.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply, even under varying load conditions.

Technical Specifications:

The SGM2016M-T7 typically provides a fixed output voltage (e.g., 1.8V, 2.5V, 3.3V). The input voltage range is typically between 2.5V and 5.5V. The dropout voltage is typically less than 200mV at the maximum rated current. The quiescent current is typically in the microampere range. The PSRR is typically greater than 70dB at 1kHz. The device is typically packaged in a small SOT-23 or similar surface-mount package. Consult the datasheet for detailed specifications, including output voltage accuracy, load regulation, and thermal resistance.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5864 $63.4560
90+ $1.3017 $117.1530
140+ $1.2610 $176.5400
190+ $1.2204 $231.8760
245+ $1.1797 $289.0265
330+ $1.0577 $349.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess