EN
  • EN
  • DE

TPS3125G15DBVT

Part No TPS3125G15DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.4V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111604-TPS3125G15DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125G15DBVT CAD Model

Description

Product Overview: TPS3125G15DBVT from Texas Instruments

The TPS3125G15DBVT is a highly reliable, low-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is specifically engineered to monitor and maintain the correct voltage levels in a variety of electronic applications, ensuring the proper functioning and stability of systems.

Key Features

  • Voltage Monitoring: The TPS3125G15DBVT is tailored to monitor a fixed voltage threshold of 1.5V, providing a precise solution for systems that require voltage supervision at this specific level.
  • Power-On Reset Generator: It includes an integrated power-on reset generator that ensures a reliable startup for microprocessors and other digital systems by holding them in reset during power-up, power-down, or brown-out conditions.
  • Low Supply Current: With its low supply current feature, this device is ideal for battery-operated and portable applications where power efficiency is crucial.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Temperature Range: The TPS3125G15DBVT operates over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.
  • Packaging: This voltage supervisor comes in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3125G15DBVT is versatile in its applications and can be used in a variety of settings, including:

  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments and smart sensors
  • Automotive systems and telematics
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TPS3125G15DBVT is built to meet high standards of quality and reliability. It is designed to withstand harsh environments and provide consistent performance, ensuring peace of mind for developers and manufacturers who depend on the stability of their electronic systems.

Whether you're designing a new system or looking to enhance an existing one, the TPS3125G15DBVT provides a robust and efficient solution for your voltage supervision needs.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7575 $52.3925
45+ $2.2625 $101.8125
69+ $2.1918 $151.2342
95+ $2.1211 $201.5045
122+ $2.0504 $250.1488
164+ $1.8383 $301.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess