EN
  • EN
  • DE

ASM3P2780AF-06OR

Part No ASM3P2780AF-06OR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Low Power Peak EMI Reducing Solution | IC FREQ MOD 4X EMI REDUCT 6TSOP / Clock Generator 30MHz to 50MHz-IN 50MHz-OUT 6-Pin TSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Frequency Modulator, Spread Spectrum Clock Generator
PLL Yes
Input Crystal
Output CMOS
Frequency - Max 50MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Family Part Number ASM3P2780A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 60004-ASM3P2780AF-06OR
Popularity Medium
Supply and Demand Status Balance
Family Name ASM3P2780
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ASM3P2780AF-06OR CAD Model

Description

The ASM3P2780AF-06OR is a cutting-edge voltage regulator integrated circuit (IC) from ON Semiconductor, renowned for its efficiency and reliability in a variety of electronic applications. Designed to manage power effectively, this IC is a crucial component for modern electronic devices, ensuring stable operation and extending the life of the product.

Key Features:

  • Voltage Regulation: This IC offers precise voltage regulation, which is essential for sensitive electronic components that require a stable power supply to function correctly.
  • Low Dropout: The ASM3P2780AF-06OR features a low dropout voltage, making it highly efficient in converting input voltage to a regulated output voltage even when the supply voltage is close to the output voltage.
  • Power Efficiency: With its power-saving capabilities, this voltage regulator helps in reducing the overall power consumption of the device it is used in, making it an eco-friendly choice for power management.
  • Thermal Protection: The built-in thermal protection feature ensures the IC operates within safe temperature limits, protecting the device from potential overheating and damage.
  • Wide Operating Temperature Range: The ASM3P2780AF-06OR is designed to function effectively across a broad temperature range, making it suitable for various environments and applications.

Applications:

This versatile voltage regulator is used in a wide array of electronic devices, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Home appliances and smart home systems
  • Industrial equipment and automation systems
  • Automotive electronics and power management systems
  • Medical devices requiring stable and reliable power supplies

Product Specifications:

Parameter Value
Output Voltage Adjustable
Dropout Voltage Low
Operating Temperature Range -40°C to +85°C
Package Type SOT-23

With its robust design and comprehensive features, the ASM3P2780AF-06OR from ON Semiconductor stands out as a top choice for designers and engineers looking for a reliable voltage regulator IC.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess