EN
  • EN
  • DE

TPS3103E15DBVR

Part No TPS3103E15DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT SOT-23-6 / Processor Supervisor 1.434V 1 Active Low/Open Drain 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 1.434V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033785-TPS3103E15DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3103
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3103E15DBVR CAD Model

Description

Product Overview: TPS3103E15DBVR by Texas Instruments

The TPS3103E15DBVR is a highly reliable, low-power supply voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is part of the TPS3103 family and is specifically engineered to monitor and manage power supply voltages in a range of electronic applications.

Key Features

  • Voltage Supervision: The TPS3103E15DBVR provides precision supervision of fixed-voltage supply rails, ensuring that the system operates within safe voltage levels. It is designed to monitor a 1.5V supply voltage, making it ideal for low-voltage applications.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that asserts a reset signal when the supply voltage drops below the designated threshold, helping to safeguard the system during power-up, power-down, and brown-out conditions.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, providing additional control and flexibility for system maintenance or troubleshooting.
  • Low Supply Current: With its low supply current draw, the TPS3103E15DBVR is suitable for battery-powered and portable devices, contributing to extended battery life and energy efficiency.
  • Small Package Size: Encased in a compact SOT-23-6 package, this voltage supervisor minimizes board space requirements, which is critical for space-constrained applications.
  • High Accuracy: The TPS3103E15DBVR offers high threshold voltage accuracy, ensuring precise monitoring and control of the system voltage levels.

Applications

The TPS3103E15DBVR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Systems
  • Data Storage Devices
  • Medical Equipment
  • Industrial Controls

With its robust feature set, the TPS3103E15DBVR from Texas Instruments provides a reliable solution for voltage supervision and system reset functionality across a diverse range of electronic products. Its integration into a system helps to enhance performance, reliability, and longevity, making it a valuable component for designers and engineers.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2302 $51.2946
55+ $1.8300 $100.6500
85+ $1.7728 $150.6880
117+ $1.7156 $200.7252
151+ $1.6584 $250.4184
202+ $1.4868 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess